Pentair, Inc. Pipe Hanger 4020400CP

Description
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 6-3/4 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE WW-H-171 TYPE 12, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 440 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 4-1/8 INCH CENTER LINE DISTANCE 4-1/16 INCH 402 MODEL "
Datasheet
Description
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 6-3/4 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE WW-H-171 TYPE 12, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 440 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 4-1/8 INCH CENTER LINE DISTANCE 4-1/16 INCH 402 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4020400CP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4020400CP
Pipe Hanger 4020400CP
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 6-3/4 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE WW-H-171 TYPE 12, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 440 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 4-1/8 INCH CENTER LINE DISTANCE 4-1/16 INCH 402 MODEL "

"

  • 2-PIECE, CLEVIS TYPE
  • STEEL MATERIAL
  • COPPER ELECTROPLATED FINISH
  • 6-3/4 INCH
  • 4 INCH MIN. PIPE SIZE
  • 4 INCH MAX. PIPE SIZE
  • WW-H-171 TYPE 12, MSS-SP-58 TYPE 1 APPLICABLE STANDARD
  • 440 LB LOAD RATING
  • 1/2 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 4-1/8 INCH
  • CENTER LINE DISTANCE 4-1/16 INCH
  • 402 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4020400CP
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Hanger - 4030250EG - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 1130 lbs (512 kg)
Pipe Size 2.50 inch (63.50 mm)
View Details
Conduit To Rod Clamp - CG3175 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Hanger - 2200 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction Steel
View Details