Atkore International Channel Conduit/Cable Clamp P2070-92 EG

Description
TUBE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A635/ A36 STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION UNISTRUT[R] BRAND
Datasheet
Description
TUBE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A635/ A36 STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION UNISTRUT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P2070-92 EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P2070-92 EG
Channel Conduit/Cable Clamp P2070-92 EG
TUBE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A635/ A36 STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION UNISTRUT[R] BRAND
  • TUBE TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A635/A36 STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • TWO PIECE CONSTRUCTION
  • UNISTRUT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2070-92 EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Hanger - 442 0075CP - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 250 lbs (113 kg)
View Details
Galvanized Steel One Hole Pipe Strap - AH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
U-Bolt Type 40 - 40 11 .8 - Lisega SE
Specs
Support Type Pipe Clamp
Material of Construction Carbon or Stainless Steel
Pipe Size 4.50 inch (114.30 mm)
View Details