Atkore International Pipe Roller Support P2474-2 GR

Description
2-ROLLER TYPE 750 LB LOAD RATING 1 TO 8 INCH PIPE SIZE PERMA-GREEN[R] III CAST IRON ROLLER MATERIAL UNISTRUT[R] BRAND INSULATION THICKNESS 1 TO 2 1/2 INCH EXCLUSIONS (2) BOLT AND CHANNEL NUT WEIGHT 304 LB PER 100 PIECES
Datasheet
Description
2-ROLLER TYPE 750 LB LOAD RATING 1 TO 8 INCH PIPE SIZE PERMA-GREEN[R] III CAST IRON ROLLER MATERIAL UNISTRUT[R] BRAND INSULATION THICKNESS 1 TO 2 1/2 INCH EXCLUSIONS (2) BOLT AND CHANNEL NUT WEIGHT 304 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Roller Support - P2474-2 GR - Atkore International
Harvey, IL, USA
Pipe Roller Support
P2474-2 GR
Pipe Roller Support P2474-2 GR
2-ROLLER TYPE 750 LB LOAD RATING 1 TO 8 INCH PIPE SIZE PERMA-GREEN[R] III CAST IRON ROLLER MATERIAL UNISTRUT[R] BRAND INSULATION THICKNESS 1 TO 2 1/2 INCH EXCLUSIONS (2) BOLT AND CHANNEL NUT WEIGHT 304 LB PER 100 PIECES
  • 2-ROLLER TYPE
  • 750 LB LOAD RATING
  • 1 TO 8 INCH PIPE SIZE
  • PERMA-GREEN[R] III CAST IRON ROLLER MATERIAL
  • UNISTRUT[R] BRAND
  • INSULATION THICKNESS 1 TO 2 1/2 INCH
  • EXCLUSIONS (2) BOLT AND CHANNEL NUT
  • WEIGHT 304 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2474-2 GR
Product Name Pipe Roller Support
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
PVC Coated One Hole Pipe Strap - AH-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details
Channel Conduit/Cable Clamp - P2029 CC - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
Pipe Size 0.88 inch (22.22 mm)
View Details
Pipe Hanger - 1000600EG - Pentair, Inc.
Specs
Support Type Swivel Loop
Maximum Load 1250 lbs (567 kg)
Pipe Size 6.00 inch (152.40 mm)
View Details