Pentair, Inc. Pipe Hanger 4010500HD

Description
" CLEVIS TYPE HOT DIP GALVANIZED ZINC COATED FINISH 9 3/4 INCH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 1430 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69, FM, UL (CANADA AND US) APPLICABLE STANDARD 1430 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND USED ON NON-INSULATED PIPE LINE CENTERLINE DISTANCE 6 13/16 INCH 401 MODEL "
Datasheet
Description
" CLEVIS TYPE HOT DIP GALVANIZED ZINC COATED FINISH 9 3/4 INCH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 1430 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69, FM, UL (CANADA AND US) APPLICABLE STANDARD 1430 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND USED ON NON-INSULATED PIPE LINE CENTERLINE DISTANCE 6 13/16 INCH 401 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4010500HD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4010500HD
Pipe Hanger 4010500HD
" CLEVIS TYPE HOT DIP GALVANIZED ZINC COATED FINISH 9 3/4 INCH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 1430 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69, FM, UL (CANADA AND US) APPLICABLE STANDARD 1430 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND USED ON NON-INSULATED PIPE LINE CENTERLINE DISTANCE 6 13/16 INCH 401 MODEL "

"

  • CLEVIS TYPE
  • HOT DIP GALVANIZED ZINC COATED FINISH
  • 9 3/4 INCH
  • 5 INCH MIN. PIPE SIZE
  • 5 INCH MAX. PIPE SIZE
  • 1430 LOAD RATING IN LB
  • WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69, FM, UL (CANADA AND US) APPLICABLE STANDARD
  • 1430 LB LOAD RATING
  • 5/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • USED ON NON-INSULATED PIPE LINE
  • CENTERLINE DISTANCE 6 13/16 INCH
  • 401 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4010500HD
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1411 lbs (0.0640 kg)
View Details
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details
Pipe Hanger - 1150300EG - Pentair, Inc.
Specs
Hanger Type J-Hanger
Maximum Load 525 lbs (238 kg)
Pipe Size 3.00 inch (76.20 mm)
View Details
Spring Hanger Type 21 - 21 61 28 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 8990 lbs (? to 4077 kg)
View Details