Pentair, Inc. Pipe Hanger 4010400EG

Description
" CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 7-7/16 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1), UL (CANADA AND US), FM APPLICABLE STANDARD 1130 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 4-1/2 401 MODEL "
Datasheet
Description
" CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 7-7/16 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1), UL (CANADA AND US), FM APPLICABLE STANDARD 1130 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 4-1/2 401 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4010400EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4010400EG
Pipe Hanger 4010400EG
" CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 7-7/16 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1), UL (CANADA AND US), FM APPLICABLE STANDARD 1130 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 4-1/2 401 MODEL "

"

  • CLEVIS TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 7-7/16 INCH
  • 4 INCH MIN. PIPE SIZE
  • 4 INCH MAX. PIPE SIZE
  • FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1), UL (CANADA AND US), FM APPLICABLE STANDARD
  • 1130 LB LOAD RATING
  • 5/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 4-1/2
  • 401 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4010400EG
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Conduit To Rod Clamp - BGC-1-50SH - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Copper Strap, Zinc Plated Screw
Features UL Listed
View Details
Armored Cable/Flex Conduit Strap - CI38 - Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details
Pipe Hanger - 1000800EG - Pentair, Inc.
Specs
Support Type Swivel Loop
Maximum Load 1250 lbs (567 kg)
Pipe Size 8.00 inch (203.20 mm)
View Details