Appleton Electric Rigid/EMT Conduit Strap CF-750

Description
2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.09 INCH 0.63 INCH 1.06 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 0.19 INCH HOLE/BOLT SIZE
Datasheet
Description
2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.09 INCH 0.63 INCH 1.06 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 0.19 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - CF-750 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Strap
CF-750
Rigid/EMT Conduit Strap CF-750
2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.09 INCH 0.63 INCH 1.06 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 0.19 INCH HOLE/BOLT SIZE
  • 2-HOLE TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 2.09 INCH
  • 0.63 INCH
  • 1.06 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • 0.19 INCH HOLE/BOLT SIZE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number CF-750
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1587 lbs (0.0720 kg)
View Details
Pendant Fixture Conduit Body Hanger - ALT75-B - Appleton Electric
Specs
Support Type Pendant Fixture Conduit Body Hanger
Material of Construction Pendant Fixture Conduit Body Hanger
Maximum Load 250 lbs (113 kg)
View Details
Armored Cable/Flex Conduit Strap - CI38 - Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details