Pentair, Inc. Pipe Hanger 4010125EG

Description
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 3-1/8 INCH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE 1, FM APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 1.66 INCH CENTER LINE DISTANCE 1-9/16 INCH 401 MODEL "
Datasheet
Description
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 3-1/8 INCH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE 1, FM APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 1.66 INCH CENTER LINE DISTANCE 1-9/16 INCH 401 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4010125EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4010125EG
Pipe Hanger 4010125EG
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 3-1/8 INCH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE 1, FM APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 1.66 INCH CENTER LINE DISTANCE 1-9/16 INCH 401 MODEL "

"

  • 2-PIECE, CLEVIS TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED, PREGALVANIZED FINISH
  • 3-1/8 INCH
  • 1-1/4 INCH MIN. PIPE SIZE
  • 1-1/4 INCH MAX. PIPE SIZE
  • UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE 1, FM APPLICABLE STANDARD
  • 610 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 1.66 INCH
  • CENTER LINE DISTANCE 1-9/16 INCH
  • 401 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4010125EG
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.13 inch (54.00 mm)
View Details
Pipe Clamp - P1114 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 1.25 inch (31.75 mm)
View Details
Pipe Hanger - 4200500EP - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 1430 lbs (649 kg)
Pipe Size 5.00 inch (127.00 mm)
View Details