Pentair, Inc. Pipe Hanger 4010075HD

Description
" CLEVIS TYPE HOT DIP GALVANIZED ZINC COATED FINISH 2 3/8 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE 3/4 MIN. PIPE SIZE - FRACTIONAL 3/4 MAX. PIPE SIZE - FRACTIONAL 610 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69 APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND USED ON NON-INSULATED PIPE LINE CENTERLINE DISTANCE 1 3/4 INCH 401 MODEL "
Datasheet
Description
" CLEVIS TYPE HOT DIP GALVANIZED ZINC COATED FINISH 2 3/8 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE 3/4 MIN. PIPE SIZE - FRACTIONAL 3/4 MAX. PIPE SIZE - FRACTIONAL 610 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69 APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND USED ON NON-INSULATED PIPE LINE CENTERLINE DISTANCE 1 3/4 INCH 401 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4010075HD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4010075HD
Pipe Hanger 4010075HD
" CLEVIS TYPE HOT DIP GALVANIZED ZINC COATED FINISH 2 3/8 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE 3/4 MIN. PIPE SIZE - FRACTIONAL 3/4 MAX. PIPE SIZE - FRACTIONAL 610 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69 APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND USED ON NON-INSULATED PIPE LINE CENTERLINE DISTANCE 1 3/4 INCH 401 MODEL "

"

  • CLEVIS TYPE
  • HOT DIP GALVANIZED ZINC COATED FINISH
  • 2 3/8 INCH
  • 3/4 INCH MIN. PIPE SIZE
  • 3/4 INCH MAX. PIPE SIZE
  • 3/4 MIN. PIPE SIZE - FRACTIONAL
  • 3/4 MAX. PIPE SIZE - FRACTIONAL
  • 610 LOAD RATING IN LB
  • WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69 APPLICABLE STANDARD
  • 610 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • USED ON NON-INSULATED PIPE LINE
  • CENTERLINE DISTANCE 1 3/4 INCH
  • 401 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4010075HD
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.13 inch (54.00 mm)
View Details
Pipe Hanger - 450 0300PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 1130 lbs (512 kg)
View Details
Conduit Hanger - 2190-S - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
View Details
Channel Conduit/Cable Clamp - 046N052 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 2.50 inch (63.50 mm)
View Details