ILSCO Corporation Conduit To Rod Clamp GRC-75

Description
BRONZE, SILICON BRONZE MATERIAL 3/4 INCH L X 1-5/32 INCH W SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION CSA APPROVAL 8 TO 3/0 AWG CONDUCTOR SIZE 3/4 INCH ROD SIZE GRC MODEL
Datasheet
Description
BRONZE, SILICON BRONZE MATERIAL 3/4 INCH L X 1-5/32 INCH W SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION CSA APPROVAL 8 TO 3/0 AWG CONDUCTOR SIZE 3/4 INCH ROD SIZE GRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GRC-75 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
GRC-75
Conduit To Rod Clamp GRC-75
BRONZE, SILICON BRONZE MATERIAL 3/4 INCH L X 1-5/32 INCH W SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION CSA APPROVAL 8 TO 3/0 AWG CONDUCTOR SIZE 3/4 INCH ROD SIZE GRC MODEL
  • BRONZE, SILICON BRONZE MATERIAL
  • 3/4 INCH L X 1-5/32 INCH W SIZE
  • DIRECT BURIAL USED ON
  • (1) HEX HEAD SCREW INSTALLATION
  • CSA APPROVAL
  • 8 TO 3/0 AWG CONDUCTOR SIZE
  • 3/4 INCH ROD SIZE
  • GRC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number GRC-75
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
Conduit To Rod Clamp - G40BS - Greaves Corporation
Specs
Support Type Pipe Clamp
View Details
Conduit To Rod Clamp - BGC2-75 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Bronze
Features UL Listed
View Details
Conduit Hanger - PB6H0B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.50 inch (12.70 mm)
View Details