Pentair, Inc. Concrete Anchor 345R0037EG

Description
ANCHOR LENGTH 1-9/16 INCH ANCHOR SIZE 3/8 INCH DRILL SIZE 1/2 INCH FINISH GALVANIZED LOAD RATING 6400 LB LOAD RATING IN LB 6400 LOAD RATING IN LB - UOM LB MATERIAL STEEL THREAD LENGTH 5/8 INCH TYPE DROP-IN 345R MODEL APPLICATION CONCRETE INCLUDES INTERNAL EXPANDER PLUG
Datasheet
Description
ANCHOR LENGTH 1-9/16 INCH ANCHOR SIZE 3/8 INCH DRILL SIZE 1/2 INCH FINISH GALVANIZED LOAD RATING 6400 LB LOAD RATING IN LB 6400 LOAD RATING IN LB - UOM LB MATERIAL STEEL THREAD LENGTH 5/8 INCH TYPE DROP-IN 345R MODEL APPLICATION CONCRETE INCLUDES INTERNAL EXPANDER PLUG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - 345R0037EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Concrete Anchor
345R0037EG
Concrete Anchor 345R0037EG
ANCHOR LENGTH 1-9/16 INCH ANCHOR SIZE 3/8 INCH DRILL SIZE 1/2 INCH FINISH GALVANIZED LOAD RATING 6400 LB LOAD RATING IN LB 6400 LOAD RATING IN LB - UOM LB MATERIAL STEEL THREAD LENGTH 5/8 INCH TYPE DROP-IN 345R MODEL APPLICATION CONCRETE INCLUDES INTERNAL EXPANDER PLUG
  • ANCHOR LENGTH 1-9/16 INCH
  • ANCHOR SIZE 3/8 INCH
  • DRILL SIZE 1/2 INCH
  • FINISH GALVANIZED
  • LOAD RATING 6400 LB
  • LOAD RATING IN LB 6400
  • LOAD RATING IN LB - UOM LB
  • MATERIAL STEEL
  • THREAD LENGTH 5/8 INCH
  • TYPE DROP-IN
  • 345R MODEL
  • APPLICATION CONCRETE
  • INCLUDES INTERNAL EXPANDER PLUG
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Anchors
Product Number 345R0037EG
Product Name Concrete Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 9086731 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Concrete Anchor - AB1/2X10 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.5000 inch (12.7 mm)
Anchor Length 10 inch (254 mm)
View Details