HMZH476 -- CONCRETE ANCHOR
Pentair, Inc.
Concrete Anchor
HMZH476
Description
"
ANCHOR SIZE 3/8 INCH
FINISH PLAIN FINISH
MATERIAL CARBON STEEL
HANGERMATE. BRAND
HMZE MODEL
APPLICATION SIDE WALL, STEEL, PURLIN
"
Description
"
ANCHOR SIZE 3/8 INCH
FINISH PLAIN FINISH
MATERIAL CARBON STEEL
HANGERMATE. BRAND
HMZE MODEL
APPLICATION SIDE WALL, STEEL, PURLIN
"
Datasheet
Suppliers
"
ANCHOR SIZE 3/8 INCH
FINISH PLAIN FINISH
MATERIAL CARBON STEEL
HANGERMATE. BRAND
HMZE MODEL
APPLICATION SIDE WALL, STEEL, PURLIN
"
"
- ANCHOR SIZE 3/8 INCH
- FINISH PLAIN FINISH
- MATERIAL CARBON STEEL
- HANGERMATE. BRAND
- HMZE MODEL
- APPLICATION SIDE WALL, STEEL, PURLIN
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Anchors |
|
Product Number
|
HMZH476 |
|
Product Name
|
Concrete Anchor |
|
Types
|
Concrete Anchors (Anchor Bolts)
|
Unlock Full Specs
to access all available technical data
Similar Products
Types
Through bolt
Hole Size
0.2756 inch (7 mm)
Thread Size
0.2362 inch (6 mm)
View Details
National Bolt & Nut Corporation
Certifications
ANSI, DIN, ISO, UTS
Thread Size
0.1000 to 4 inch (2.54 to 102 mm)
View Details
Types
Concrete Anchors (Anchor Bolts)
Hole Size
0.3750 inch (9.52 mm)
View Details