RS Components, Ltd. Masonry Bolts & Anchors 1776945

Description
M8 HOOK BOLT SHIELD ANCHOR Z&Y
Request a Quote
Description
M8 HOOK BOLT SHIELD ANCHOR Z&Y
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776945
Masonry Bolts & Anchors 1776945
M8 HOOK BOLT SHIELD ANCHOR Z&Y

M8 HOOK BOLT SHIELD ANCHOR Z&Y

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776945
Product Name Masonry Bolts & Anchors
Hole Size 0.5709 inch (14.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 530488 - RS Components, Ltd.
Specs
Types Sleeve anchor loose bolt
Thread Size 0.3937 inch (10 mm)
Anchor Length 2.36 inch (60 mm)
View Details
Masonry Bolts & Anchors - 2776599 - RS Components, Ltd.
Specs
Certifications RoHS Certified
Thread Size 0.3150 inch (8 mm)
Anchor Length 2.17 inch (55 mm)
View Details
Masonry Bolts & Anchors - 525341 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 1777072 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.3543 inch (9 mm)
Thread Size 0.3150 inch (8 mm)
View Details