Pentair, Inc. Pipe Hanger 1353008EG

Description
" ADJUSTABLE, U TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 2-1/2 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 3 MAX. PIPE SIZE - DECIMAL 2-1/2 MIN. PIPE SIZE - FRACTIONAL 3 MAX. PIPE SIZE - FRACTIONAL 63.5 MIN. PIPE SIZE IN MM 76.2 MAX. PIPE SIZE IN MM 320 LOAD RATING IN LB FM, UL, CUL APPLICABLE STANDARD 320 LB LOAD RATING (4) #16 X 2 INCH WOOD DRIVE SCREW HANGER MOUNTING SIZE YOOK[R] BRAND ADJUSTABLE WIDTH 4-13/16 INCH CENTER LINE DISTANCE 6-3/8 INCH ITEMS/FEATURES U-HOOK LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 135 MODEL "
Datasheet
Description
" ADJUSTABLE, U TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 2-1/2 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 3 MAX. PIPE SIZE - DECIMAL 2-1/2 MIN. PIPE SIZE - FRACTIONAL 3 MAX. PIPE SIZE - FRACTIONAL 63.5 MIN. PIPE SIZE IN MM 76.2 MAX. PIPE SIZE IN MM 320 LOAD RATING IN LB FM, UL, CUL APPLICABLE STANDARD 320 LB LOAD RATING (4) #16 X 2 INCH WOOD DRIVE SCREW HANGER MOUNTING SIZE YOOK[R] BRAND ADJUSTABLE WIDTH 4-13/16 INCH CENTER LINE DISTANCE 6-3/8 INCH ITEMS/FEATURES U-HOOK LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 135 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 1353008EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
1353008EG
Pipe Hanger 1353008EG
" ADJUSTABLE, U TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 2-1/2 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 3 MAX. PIPE SIZE - DECIMAL 2-1/2 MIN. PIPE SIZE - FRACTIONAL 3 MAX. PIPE SIZE - FRACTIONAL 63.5 MIN. PIPE SIZE IN MM 76.2 MAX. PIPE SIZE IN MM 320 LOAD RATING IN LB FM, UL, CUL APPLICABLE STANDARD 320 LB LOAD RATING (4) #16 X 2 INCH WOOD DRIVE SCREW HANGER MOUNTING SIZE YOOK[R] BRAND ADJUSTABLE WIDTH 4-13/16 INCH CENTER LINE DISTANCE 6-3/8 INCH ITEMS/FEATURES U-HOOK LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 135 MODEL "

"

  • ADJUSTABLE, U TYPE
  • CARBON STEEL MATERIAL
  • ZINC ELECTROPLATED FINISH
  • 2-1/2 INCH MIN. PIPE SIZE
  • 3 INCH MAX. PIPE SIZE
  • 2.5 MIN. PIPE SIZE - DECIMAL
  • 3 MAX. PIPE SIZE - DECIMAL
  • 2-1/2 MIN. PIPE SIZE - FRACTIONAL
  • 3 MAX. PIPE SIZE - FRACTIONAL
  • 63.5 MIN. PIPE SIZE IN MM
  • 76.2 MAX. PIPE SIZE IN MM
  • 320 LOAD RATING IN LB
  • FM, UL, CUL APPLICABLE STANDARD
  • 320 LB LOAD RATING
  • (4) #16 X 2 INCH WOOD DRIVE SCREW HANGER MOUNTING SIZE
  • YOOK[R] BRAND
  • ADJUSTABLE WIDTH 4-13/16 INCH
  • CENTER LINE DISTANCE 6-3/8 INCH
  • ITEMS/FEATURES U-HOOK
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 135 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 1353008EG
Product Name Pipe Hanger
Hanger Type U-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Channel Conduit/Cable Clamp - P7009 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.31 inch (7.94 mm)
View Details
Pipe Hanger - 4020250CP - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 350 lbs (159 kg)
Pipe Size 2.50 inch (63.50 mm)
View Details
Conduit To Rod Clamp - BGC-1-50S - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Copper Strap, Zinc Plated Screw
Features UL Listed
View Details