Atkore International Channel Conduit/Cable Clamp P7009 EG

Description
TUBE TO STRUT TYPE LOW CARBON STRIP STEEL MATERIAL ELECTROGALVANIZED FINISH ONE PIECE CONSTRUCTION 5/16 INCH TRADE SIZE UNISTRUT[R] BRAND WEIGHT 1 LB PER 100 PIECES
Datasheet
Description
TUBE TO STRUT TYPE LOW CARBON STRIP STEEL MATERIAL ELECTROGALVANIZED FINISH ONE PIECE CONSTRUCTION 5/16 INCH TRADE SIZE UNISTRUT[R] BRAND WEIGHT 1 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P7009 EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P7009 EG
Channel Conduit/Cable Clamp P7009 EG
TUBE TO STRUT TYPE LOW CARBON STRIP STEEL MATERIAL ELECTROGALVANIZED FINISH ONE PIECE CONSTRUCTION 5/16 INCH TRADE SIZE UNISTRUT[R] BRAND WEIGHT 1 LB PER 100 PIECES
  • TUBE TO STRUT TYPE
  • LOW CARBON STRIP STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • ONE PIECE CONSTRUCTION
  • 5/16 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • WEIGHT 1 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P7009 EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.87 inch (22.00 mm)
View Details
Channel Conduit/Cable Clamp - PS 024N - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.50 inch (38.10 mm)
View Details
Pipe Hanger - 1050250S4 - Pentair, Inc.
Specs
Pipe Size 2.50 inch (63.50 mm)
View Details
Conduit To Rod Clamp - BGC2-50 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Bronze
Features UL Listed
View Details