Pentair, Inc. Pipe Hanger 1150250FL

Description
" SWIVEL LOOP TYPE FELT LINED FINISH 2-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 1.5 MAX. PIPE SIZE - DECIMAL 2-1/2 MIN. PIPE SIZE - FRACTIONAL 1-1/2 MAX. PIPE SIZE - FRACTIONAL UL, FM, MSS-SP-69 TYPE 10, WW-H-171 TYPE 10 APPLICABLE STANDARD CADDY. BRAND WEIGHT 32 LB PER 100 PACKAGING QUANTITY 50 PER BOX INCLUSIONS/FEATURES HEAVY DUTY MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 115 MODEL "
Datasheet
Description
" SWIVEL LOOP TYPE FELT LINED FINISH 2-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 1.5 MAX. PIPE SIZE - DECIMAL 2-1/2 MIN. PIPE SIZE - FRACTIONAL 1-1/2 MAX. PIPE SIZE - FRACTIONAL UL, FM, MSS-SP-69 TYPE 10, WW-H-171 TYPE 10 APPLICABLE STANDARD CADDY. BRAND WEIGHT 32 LB PER 100 PACKAGING QUANTITY 50 PER BOX INCLUSIONS/FEATURES HEAVY DUTY MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 115 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 1150250FL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
1150250FL
Pipe Hanger 1150250FL
" SWIVEL LOOP TYPE FELT LINED FINISH 2-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 1.5 MAX. PIPE SIZE - DECIMAL 2-1/2 MIN. PIPE SIZE - FRACTIONAL 1-1/2 MAX. PIPE SIZE - FRACTIONAL UL, FM, MSS-SP-69 TYPE 10, WW-H-171 TYPE 10 APPLICABLE STANDARD CADDY. BRAND WEIGHT 32 LB PER 100 PACKAGING QUANTITY 50 PER BOX INCLUSIONS/FEATURES HEAVY DUTY MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 115 MODEL "

"

  • SWIVEL LOOP TYPE
  • FELT LINED FINISH
  • 2-1/2 INCH MIN. PIPE SIZE
  • 1-1/2 INCH MAX. PIPE SIZE
  • 2.5 MIN. PIPE SIZE - DECIMAL
  • 1.5 MAX. PIPE SIZE - DECIMAL
  • 2-1/2 MIN. PIPE SIZE - FRACTIONAL
  • 1-1/2 MAX. PIPE SIZE - FRACTIONAL
  • UL, FM, MSS-SP-69 TYPE 10, WW-H-171 TYPE 10 APPLICABLE STANDARD
  • CADDY. BRAND
  • WEIGHT 32 LB PER 100
  • PACKAGING QUANTITY 50 PER BOX
  • INCLUSIONS/FEATURES HEAVY DUTY
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • 115 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 1150250FL
Product Name Pipe Hanger
Support Type Swivel Loop
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 7588544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
View Details
Galvanized Steel Two Hole Pipe Strap - AHH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 8.00 inch (12.70 to 203.20 mm)
View Details
Channel Conduit/Cable Clamp - P2070-92 EG - Atkore International
Specs
Support Type Pipe Clamp
View Details
Pipe Hanger - 4270150EG - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 610 lbs (277 kg)
Pipe Size 1.50 inch (38.10 mm)
View Details