Pentair, Inc. Pipe Hanger 4270150EG

Description
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 4-3/16 INCH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE 1, FM APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 1.9 INCH CENTER LINE DISTANCE 2-3/8 INCH 427 MODEL "
Datasheet
Description
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 4-3/16 INCH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE 1, FM APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 1.9 INCH CENTER LINE DISTANCE 2-3/8 INCH 427 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4270150EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4270150EG
Pipe Hanger 4270150EG
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 4-3/16 INCH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE 1, FM APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 1.9 INCH CENTER LINE DISTANCE 2-3/8 INCH 427 MODEL "

"

  • 2-PIECE, CLEVIS TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 4-3/16 INCH
  • 1-1/2 INCH MIN. PIPE SIZE
  • 1-1/2 INCH MAX. PIPE SIZE
  • UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE 1, FM APPLICABLE STANDARD
  • 610 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 1.9 INCH
  • CENTER LINE DISTANCE 2-3/8 INCH
  • 427 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4270150EG
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Galvanized Steel Two Hole Pipe Strap - AHH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 8.00 inch (12.70 to 203.20 mm)
View Details
Channel Conduit/Cable Clamp - 020M024 ZD - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.25 inch (31.75 mm)
View Details
Pipe Hanger - 4001200PL - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 3800 lbs (1723 kg)
Pipe Size 12.00 inch (304.80 mm)
View Details