Pentair, Inc. Pipe Hanger 1150350EG

Description
" 1-PIECE, J TYPE STEEL MATERIAL PREGALVANIZED FINISH 7-1/16 INCH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, FM APPLICABLE STANDARD 585 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 4 INCH CENTER LINE DISTANCE 3-3/4 INCH 115 MODEL "
Datasheet
Description
" 1-PIECE, J TYPE STEEL MATERIAL PREGALVANIZED FINISH 7-1/16 INCH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, FM APPLICABLE STANDARD 585 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 4 INCH CENTER LINE DISTANCE 3-3/4 INCH 115 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 1150350EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
1150350EG
Pipe Hanger 1150350EG
" 1-PIECE, J TYPE STEEL MATERIAL PREGALVANIZED FINISH 7-1/16 INCH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, FM APPLICABLE STANDARD 585 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 4 INCH CENTER LINE DISTANCE 3-3/4 INCH 115 MODEL "

"

  • 1-PIECE, J TYPE
  • STEEL MATERIAL
  • PREGALVANIZED FINISH
  • 7-1/16 INCH
  • 3-1/2 INCH MIN. PIPE SIZE
  • 3-1/2 INCH MAX. PIPE SIZE
  • UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, FM APPLICABLE STANDARD
  • 585 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 4 INCH
  • CENTER LINE DISTANCE 3-3/4 INCH
  • 115 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 1150350EG
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 3.00 inch (76.20 mm)
View Details
Pipe Strap - P2558-07 EG - Atkore International
Atkore International
Specs
Support Type Pipe Strap
Pipe Size 0.75 inch (19.05 mm)
View Details
Pipe Hanger - 4030300EG - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 1130 lbs (512 kg)
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit To Rod Clamp - CGRC-68-B2 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction PLAIN COPPER CAST BRONZE, STAINLESS STEEL HARDWARE
Features UL Listed
View Details