Pentair, Inc. Pipe Hanger 1010125CP

Description
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL ELECTROGALVANIZED, COPPER ELECTROPLATED FINISH 3-3/16 INCH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69 TYPE 10 APPLICABLE STANDARD 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 1-3/8 INCH CENTER LINE DISTANCE 1-1/4 INCH 101 MODEL "
Datasheet
Description
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL ELECTROGALVANIZED, COPPER ELECTROPLATED FINISH 3-3/16 INCH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69 TYPE 10 APPLICABLE STANDARD 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 1-3/8 INCH CENTER LINE DISTANCE 1-1/4 INCH 101 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 1010125CP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
1010125CP
Pipe Hanger 1010125CP
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL ELECTROGALVANIZED, COPPER ELECTROPLATED FINISH 3-3/16 INCH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69 TYPE 10 APPLICABLE STANDARD 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 1-3/8 INCH CENTER LINE DISTANCE 1-1/4 INCH 101 MODEL "

"

  • 1-PIECE, SWIVEL LOOP TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED, COPPER ELECTROPLATED FINISH
  • 3-3/16 INCH
  • 1-1/4 INCH MIN. PIPE SIZE
  • 1-1/4 INCH MAX. PIPE SIZE
  • WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69 TYPE 10 APPLICABLE STANDARD
  • 180 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 1-3/8 INCH
  • CENTER LINE DISTANCE 1-1/4 INCH
  • 101 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 1010125CP
Product Name Pipe Hanger
Support Type Swivel Loop
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
Conduit To Rod Clamp - GPL-57 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze/Copper Alloy, Silicon Bronze Hardware
Features UL Listed
View Details
Rigid/EMT Conduit Strap - CI1208 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details
Pipe Hanger - 4031000EG - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 3600 lbs (1633 kg)
Pipe Size 10.00 inch (254.00 mm)
View Details