ILSCO Corporation Conduit To Rod Clamp GPL-57

Description
BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL 5.875 INCH L X 1.6 INCH W X 7.04 INCH H SIZE DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 4 TO 4-1/2 INCH ROD SIZE 4 INCH IPS SIZE GPL MODEL
Datasheet
Description
BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL 5.875 INCH L X 1.6 INCH W X 7.04 INCH H SIZE DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 4 TO 4-1/2 INCH ROD SIZE 4 INCH IPS SIZE GPL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GPL-57 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
GPL-57
Conduit To Rod Clamp GPL-57
BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL 5.875 INCH L X 1.6 INCH W X 7.04 INCH H SIZE DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 4 TO 4-1/2 INCH ROD SIZE 4 INCH IPS SIZE GPL MODEL
  • BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL
  • 5.875 INCH L X 1.6 INCH W X 7.04 INCH H SIZE
  • DIRECT BURIAL USED ON
  • U-BOLT TO PIPE, CABLE CLAMP INSTALLATION
  • UL 467, CSA APPROVAL
  • 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
  • 4 TO 4-1/2 INCH ROD SIZE
  • 4 INCH IPS SIZE
  • GPL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number GPL-57
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.71 inch (18.00 mm)
View Details
Channel Conduit/Cable Clamp - PS 022T - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.25 to 1.38 inch (31.75 to 34.92 mm)
View Details
Conduit Hanger - CD1B - Pentair, Inc.
Specs
Maximum Load 50 to 200 lbs (22.68 to 90.7 kg)
View Details
Conduit To Rod Clamp - BGC-1-50S - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Copper Strap, Zinc Plated Screw
Features UL Listed
View Details