Pentair, Inc. Pipe Hanger 1010050CP

Description
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL ELECTROGALVANIZED, COPPER ELECTROPLATED FINISH 3-3/16 INCH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69 TYPE 10 APPLICABLE STANDARD 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 5/8 INCH CENTER LINE DISTANCE 1-5/8 INCH 101 MODEL "
Datasheet
Description
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL ELECTROGALVANIZED, COPPER ELECTROPLATED FINISH 3-3/16 INCH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69 TYPE 10 APPLICABLE STANDARD 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 5/8 INCH CENTER LINE DISTANCE 1-5/8 INCH 101 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 1010050CP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
1010050CP
Pipe Hanger 1010050CP
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL ELECTROGALVANIZED, COPPER ELECTROPLATED FINISH 3-3/16 INCH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69 TYPE 10 APPLICABLE STANDARD 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 5/8 INCH CENTER LINE DISTANCE 1-5/8 INCH 101 MODEL "

"

  • 1-PIECE, SWIVEL LOOP TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED, COPPER ELECTROPLATED FINISH
  • 3-3/16 INCH
  • 1/2 INCH MIN. PIPE SIZE
  • 1/2 INCH MAX. PIPE SIZE
  • WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69 TYPE 10 APPLICABLE STANDARD
  • 180 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 5/8 INCH
  • CENTER LINE DISTANCE 1-5/8 INCH
  • 101 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 1010050CP
Product Name Pipe Hanger
Support Type Swivel Loop
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Pipe Hanger - 181 0500EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Maximum Load 1250 lbs (567 kg)
Pipe Size 5.00 inch (127.00 mm)
View Details
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details
Riser Clamp Type 48 - 48 08 .. - Lisega SE
Specs
Support Type Riser Clamp
Material of Construction Carbon Steel
Features High Temperature
View Details