Pentair, Inc. Pipe Hanger 1000400EG

Description
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL PREGALVANIZED FINISH 7-3/4 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69 TYPE 10, FM APPLICABLE STANDARD 1100 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 4-1/2 INCH CENTER LINE DISTANCE 3-11/16 INCH 100 MODEL "
Datasheet
Description
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL PREGALVANIZED FINISH 7-3/4 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69 TYPE 10, FM APPLICABLE STANDARD 1100 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 4-1/2 INCH CENTER LINE DISTANCE 3-11/16 INCH 100 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 1000400EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
1000400EG
Pipe Hanger 1000400EG
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL PREGALVANIZED FINISH 7-3/4 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69 TYPE 10, FM APPLICABLE STANDARD 1100 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 4-1/2 INCH CENTER LINE DISTANCE 3-11/16 INCH 100 MODEL "

"

  • 1-PIECE, SWIVEL LOOP TYPE
  • STEEL MATERIAL
  • PREGALVANIZED FINISH
  • 7-3/4 INCH
  • 4 INCH MIN. PIPE SIZE
  • 4 INCH MAX. PIPE SIZE
  • UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69 TYPE 10, FM APPLICABLE STANDARD
  • 1100 LB LOAD RATING
  • 5/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 4-1/2 INCH
  • CENTER LINE DISTANCE 3-11/16 INCH
  • 100 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 1000400EG
Product Name Pipe Hanger
Support Type Swivel Loop
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Pipe Hanger - 4550300PL - Pentair, Inc.
Specs
Hanger Type Split Ring Hanger
Maximum Load 300 lbs (136 kg)
Pipe Size 3.00 inch (76.20 mm)
View Details
Spring Support Type 28 - 28 32 19 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 1125 lbs (? to 510 kg)
View Details