ILSCO Corporation Conduit To Rod Clamp CH-34

Description
COPPER STRAP, ZINC PLATED SCREW MATERIAL RIGID CONDUIT USED ON 3/4 INCH HUB INSTALLATION UL, CSA APPROVAL 10 AWG SOLID TO 2/0 AWG CONDUCTOR SIZE BGCS MODEL
Datasheet
Description
COPPER STRAP, ZINC PLATED SCREW MATERIAL RIGID CONDUIT USED ON 3/4 INCH HUB INSTALLATION UL, CSA APPROVAL 10 AWG SOLID TO 2/0 AWG CONDUCTOR SIZE BGCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CH-34 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
CH-34
Conduit To Rod Clamp CH-34
COPPER STRAP, ZINC PLATED SCREW MATERIAL RIGID CONDUIT USED ON 3/4 INCH HUB INSTALLATION UL, CSA APPROVAL 10 AWG SOLID TO 2/0 AWG CONDUCTOR SIZE BGCS MODEL
  • COPPER STRAP, ZINC PLATED SCREW MATERIAL
  • RIGID CONDUIT USED ON
  • 3/4 INCH HUB INSTALLATION
  • UL, CSA APPROVAL
  • 10 AWG SOLID TO 2/0 AWG CONDUCTOR SIZE
  • BGCS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number CH-34
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.87 inch (22.00 mm)
View Details
Conduit To Rod Clamp - CG2604 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 2.50 inch (63.50 mm)
View Details
Conduit To Rod Clamp - BGC1-50 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Bronze
Features UL Listed
View Details
Conduit Hanger - PMH1WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.75 inch (19.05 mm)
View Details