Atkore International Pipe Roller Support P2475 HG

Description
2-ROLLER TYPE 1500 LB LOAD RATING 6 TO 16 INCH PIPE SIZE HOT DIPPED GALVANIZED CAST IRON ROLLER MATERIAL UNISTRUT[R] BRAND INSULATION THICKNESS 1 TO 4 INCH EXCLUSIONS (2) BOLT AND CHANNEL NUT WEIGHT 680 LB PER 100 PIECES
Datasheet
Description
2-ROLLER TYPE 1500 LB LOAD RATING 6 TO 16 INCH PIPE SIZE HOT DIPPED GALVANIZED CAST IRON ROLLER MATERIAL UNISTRUT[R] BRAND INSULATION THICKNESS 1 TO 4 INCH EXCLUSIONS (2) BOLT AND CHANNEL NUT WEIGHT 680 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Roller Support - P2475 HG - Atkore International
Harvey, IL, USA
Pipe Roller Support
P2475 HG
Pipe Roller Support P2475 HG
2-ROLLER TYPE 1500 LB LOAD RATING 6 TO 16 INCH PIPE SIZE HOT DIPPED GALVANIZED CAST IRON ROLLER MATERIAL UNISTRUT[R] BRAND INSULATION THICKNESS 1 TO 4 INCH EXCLUSIONS (2) BOLT AND CHANNEL NUT WEIGHT 680 LB PER 100 PIECES
  • 2-ROLLER TYPE
  • 1500 LB LOAD RATING
  • 6 TO 16 INCH PIPE SIZE
  • HOT DIPPED GALVANIZED CAST IRON ROLLER MATERIAL
  • UNISTRUT[R] BRAND
  • INSULATION THICKNESS 1 TO 4 INCH
  • EXCLUSIONS (2) BOLT AND CHANNEL NUT
  • WEIGHT 680 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2475 HG
Product Name Pipe Roller Support
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2822 lbs (0.1280 kg)
View Details
Pipe Clamp - P2024 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
Pipe Size 0.25 inch (6.35 mm)
View Details
Pipe Hanger - 4011600EG - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 4600 lbs (2086 kg)
Pipe Size 16.00 inch (406.40 mm)
View Details