0470025PL -- EYE NUT - NON METRIC
Pentair, Inc.
Eye Nut - Non Metric
0470025PL
Description
"
MALLEABLE IRON MATERIAL
1/4 INCH NOMINAL DIAMETER
230 LOAD RATING IN LB
FEDERAL SPECIFICATION WW-H-171 TYPE 16, ANSI/MSS-SP-58 TYPE 16 APPLICABLE STANDARD
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
230 LB LOAD RATING
5/16 INCH BAIL SIZE
ERICOI. BRAND
OVERALL HEIGHT 1-3/4 INCH
FINISH/COATING PLAIN
LOAD RATING IN LB - UOM LB
NOMINAL DIAMETER - DECIMAL - UOM IN
47 MODEL
"
Description
"
MALLEABLE IRON MATERIAL
1/4 INCH NOMINAL DIAMETER
230 LOAD RATING IN LB
FEDERAL SPECIFICATION WW-H-171 TYPE 16, ANSI/MSS-SP-58 TYPE 16 APPLICABLE STANDARD
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
230 LB LOAD RATING
5/16 INCH BAIL SIZE
ERICOI. BRAND
OVERALL HEIGHT 1-3/4 INCH
FINISH/COATING PLAIN
LOAD RATING IN LB - UOM LB
NOMINAL DIAMETER - DECIMAL - UOM IN
47 MODEL
"
Datasheet
Suppliers
"
MALLEABLE IRON MATERIAL
1/4 INCH NOMINAL DIAMETER
230 LOAD RATING IN LB
FEDERAL SPECIFICATION WW-H-171 TYPE 16, ANSI/MSS-SP-58 TYPE 16 APPLICABLE STANDARD
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
230 LB LOAD RATING
5/16 INCH BAIL SIZE
ERICOI. BRAND
OVERALL HEIGHT 1-3/4 INCH
FINISH/COATING PLAIN
LOAD RATING IN LB - UOM LB
NOMINAL DIAMETER - DECIMAL - UOM IN
47 MODEL
"
"
- MALLEABLE IRON MATERIAL
- 1/4 INCH NOMINAL DIAMETER
- 230 LOAD RATING IN LB
- FEDERAL SPECIFICATION WW-H-171 TYPE 16, ANSI/MSS-SP-58 TYPE 16 APPLICABLE STANDARD
- 1/4 NOMINAL DIAMETER - FRACTIONAL
- .25 NOMINAL DIAMETER - DECIMAL
- 230 LB LOAD RATING
- 5/16 INCH BAIL SIZE
- ERICOI. BRAND
- OVERALL HEIGHT 1-3/4 INCH
- FINISH/COATING PLAIN
- LOAD RATING IN LB - UOM LB
- NOMINAL DIAMETER - DECIMAL - UOM IN
- 47 MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eye Nuts |
|
Product Number
|
0470025PL |
|
Product Name
|
Eye Nut - Non Metric |
|
Rating
|
Load Rated
|
|
Eye Shape
|
Round
|
|
Material
|
Malleable Iron
|
|
Finish
|
Plain
|
Unlock Full Specs
to access all available technical data
Similar Products
Rating
Load Rated
Material
Steel; High tensile steel
Maximum Load
2.43 tons (2.2 metric tons)
View Details
Rating
Load Rated
Material
Steel; C1030 Forge
Thread Size
3/8-16
View Details
Eye Shape
Round
Finish
Galvanized; Zinc Plated
Units
Inch
View Details
Material
Malleable Iron
Finish
Plain Finish
Maximum Load
1.15 tons (1.04 metric tons)
View Details