SWFF0050EG -- EYE NUT - NON METRIC
Pentair, Inc.
Eye Nut - Non Metric
SWFF0050EG
Description
"
1/2 INCH NOMINAL DIAMETER
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
M-CO[R], ERISTRUT[T] BRAND
WEIGHT 31 LB PER 100 PIECES
PACKAGING QUANTITY 50 PER BOX
FINISH/COATING ELECTROGALVANIZED ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
SWFF MODEL
"
Description
"
1/2 INCH NOMINAL DIAMETER
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
M-CO[R], ERISTRUT[T] BRAND
WEIGHT 31 LB PER 100 PIECES
PACKAGING QUANTITY 50 PER BOX
FINISH/COATING ELECTROGALVANIZED ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
SWFF MODEL
"
Datasheet
Suppliers
"
1/2 INCH NOMINAL DIAMETER
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
M-CO[R], ERISTRUT[T] BRAND
WEIGHT 31 LB PER 100 PIECES
PACKAGING QUANTITY 50 PER BOX
FINISH/COATING ELECTROGALVANIZED ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
SWFF MODEL
"
"
- 1/2 INCH NOMINAL DIAMETER
- 1/2 NOMINAL DIAMETER - FRACTIONAL
- .5 NOMINAL DIAMETER - DECIMAL
- M-CO[R], ERISTRUT[T] BRAND
- WEIGHT 31 LB PER 100 PIECES
- PACKAGING QUANTITY 50 PER BOX
- FINISH/COATING ELECTROGALVANIZED ZINC PLATED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- SWFF MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eye Nuts |
|
Product Number
|
SWFF0050EG |
|
Product Name
|
Eye Nut - Non Metric |
|
Eye Shape
|
Round
|
Unlock Full Specs
to access all available technical data
Similar Products
Rating
Load Rated
Material
Steel; High tensile steel
Maximum Load
0.3307 tons (0.3000 metric tons)
View Details
Rating
Load Rated
Material
Steel; C1030 Forge
Thread Size
3/8-16
View Details
Material
Malleable Iron
Finish
Zinc Plated
Units
Inch
View Details
Eye Shape
Round
Finish
Galvanized; Zinc Plated
Units
Inch
View Details