030 0087PL -- EYE NUT - NON METRIC
PHD Manufacturing, Inc.
Eye Nut - Non Metric
030 0087PL
Description
MALLEABLE IRON MATERIAL
7/8 INCH NOMINAL DIAMETER
2300 LOAD RATING IN LB
FEDERAL SPECIFICATION A-A-1192A TYPE 16, MSS SP-69 TYPE 16 APPLICABLE STANDARD
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
2300 LB LOAD RATING
WEIGHT 0.32 LB
FINISH/COATING PLAIN FINISH
LOAD RATING IN LB - UOM LB
NOMINAL DIAMETER - DECIMAL - UOM IN
30 MODEL
Description
MALLEABLE IRON MATERIAL
7/8 INCH NOMINAL DIAMETER
2300 LOAD RATING IN LB
FEDERAL SPECIFICATION A-A-1192A TYPE 16, MSS SP-69 TYPE 16 APPLICABLE STANDARD
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
2300 LB LOAD RATING
WEIGHT 0.32 LB
FINISH/COATING PLAIN FINISH
LOAD RATING IN LB - UOM LB
NOMINAL DIAMETER - DECIMAL - UOM IN
30 MODEL
Datasheet
Suppliers
MALLEABLE IRON MATERIAL
7/8 INCH NOMINAL DIAMETER
2300 LOAD RATING IN LB
FEDERAL SPECIFICATION A-A-1192A TYPE 16, MSS SP-69 TYPE 16 APPLICABLE STANDARD
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
2300 LB LOAD RATING
WEIGHT 0.32 LB
FINISH/COATING PLAIN FINISH
LOAD RATING IN LB - UOM LB
NOMINAL DIAMETER - DECIMAL - UOM IN
30 MODEL
- MALLEABLE IRON MATERIAL
- 7/8 INCH NOMINAL DIAMETER
- 2300 LOAD RATING IN LB
- FEDERAL SPECIFICATION A-A-1192A TYPE 16, MSS SP-69 TYPE 16 APPLICABLE STANDARD
- 7/8 NOMINAL DIAMETER - FRACTIONAL
- .875 NOMINAL DIAMETER - DECIMAL
- 2300 LB LOAD RATING
- WEIGHT 0.32 LB
- FINISH/COATING PLAIN FINISH
- LOAD RATING IN LB - UOM LB
- NOMINAL DIAMETER - DECIMAL - UOM IN
- 30 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eye Nuts |
|
Product Number
|
030 0087PL |
|
Product Name
|
Eye Nut - Non Metric |
|
Material
|
Malleable Iron
|
|
Finish
|
Plain Finish
|
|
Maximum Load
|
1.15 tons (1.04 metric tons)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rating
Load Rated
Material
Steel; High tensile steel
Maximum Load
0.8818 tons (0.8000 metric tons)
View Details
Rating
Load Rated
Material
Steel; C1030 Forge
Thread Size
1/2-13
View Details
Eye Shape
Round
Finish
Galvanized; Zinc Plated
Units
Inch
View Details
Material
Malleable Iron
Finish
Plain Finish
Maximum Load
0.5000 tons (0.4536 metric tons)
View Details