0350037PL -- EYE NUT - NON METRIC
Pentair, Inc.
Eye Nut - Non Metric
0350037PL
Description
"
FORGED CARBON STEEL MATERIAL
3/8 INCH NOMINAL DIAMETER
1200 LOAD RATING IN LB
FEDERAL SPECIFICATION WW-H-171 TYPE 17, ANSI/MSS-SP-58 TYPE 17, ANSI/MSS -SP-69 APPLICABLE STANDARD
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
1200 LB LOAD RATING
1 INCH BAIL SIZE
ERICO[R] BRAND
OVERALL HEIGHT 2 INCH
LOAD RATING IN LB - UOM LB
NOMINAL DIAMETER - DECIMAL - UOM IN
35 MODEL
"
Description
"
FORGED CARBON STEEL MATERIAL
3/8 INCH NOMINAL DIAMETER
1200 LOAD RATING IN LB
FEDERAL SPECIFICATION WW-H-171 TYPE 17, ANSI/MSS-SP-58 TYPE 17, ANSI/MSS -SP-69 APPLICABLE STANDARD
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
1200 LB LOAD RATING
1 INCH BAIL SIZE
ERICO[R] BRAND
OVERALL HEIGHT 2 INCH
LOAD RATING IN LB - UOM LB
NOMINAL DIAMETER - DECIMAL - UOM IN
35 MODEL
"
Datasheet
Suppliers
"
FORGED CARBON STEEL MATERIAL
3/8 INCH NOMINAL DIAMETER
1200 LOAD RATING IN LB
FEDERAL SPECIFICATION WW-H-171 TYPE 17, ANSI/MSS-SP-58 TYPE 17, ANSI/MSS -SP-69 APPLICABLE STANDARD
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
1200 LB LOAD RATING
1 INCH BAIL SIZE
ERICO[R] BRAND
OVERALL HEIGHT 2 INCH
LOAD RATING IN LB - UOM LB
NOMINAL DIAMETER - DECIMAL - UOM IN
35 MODEL
"
"
- FORGED CARBON STEEL MATERIAL
- 3/8 INCH NOMINAL DIAMETER
- 1200 LOAD RATING IN LB
- FEDERAL SPECIFICATION WW-H-171 TYPE 17, ANSI/MSS-SP-58 TYPE 17, ANSI/MSS -SP-69 APPLICABLE STANDARD
- 3/8 NOMINAL DIAMETER - FRACTIONAL
- .375 NOMINAL DIAMETER - DECIMAL
- 1200 LB LOAD RATING
- 1 INCH BAIL SIZE
- ERICO[R] BRAND
- OVERALL HEIGHT 2 INCH
- LOAD RATING IN LB - UOM LB
- NOMINAL DIAMETER - DECIMAL - UOM IN
- 35 MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eye Nuts |
|
Product Number
|
0350037PL |
|
Product Name
|
Eye Nut - Non Metric |
|
Rating
|
Load Rated
|
|
Eye Shape
|
Round
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Rating
Load Rated
Material
Steel; High tensile steel
Maximum Load
1.32 tons (1.2 metric tons)
View Details
Rating
Load Rated
Material
Steel; C1030 Forge
Weight
0.2200 lbs (0.0998 kg)
View Details
Rating
Load Rated
Eye Shape
Round
Material
Malleable Iron
View Details
Material
Steel
Finish
Plain Finish
Maximum Load
2.21 to 2.48 tons (2 to 2.25 metric tons)
View Details