PHD Manufacturing, Inc. Eye Nut - Non Metric 035 0125PL

Description
WELDLESS TYPE FORGED STEEL MATERIAL 1-1/4 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 17, MSS SP-69 TYPE 17 APPLICABLE STANDARD 1-1/4 INCH THICKNESS 1-1/4 NOMINAL DIAMETER - FRACTIONAL 1.25 NOMINAL DIAMETER - DECIMAL 8000 LB AT 650 DEG F, 7140 LB AT 750 DEG F LOAD RATING 2-1/2 INCH BAIL SIZE WEIGHT 3.57 LB FINISH/COATING PLAIN FINISH NOMINAL DIAMETER - DECIMAL - UOM IN 35 MODEL
Datasheet
Description
WELDLESS TYPE FORGED STEEL MATERIAL 1-1/4 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 17, MSS SP-69 TYPE 17 APPLICABLE STANDARD 1-1/4 INCH THICKNESS 1-1/4 NOMINAL DIAMETER - FRACTIONAL 1.25 NOMINAL DIAMETER - DECIMAL 8000 LB AT 650 DEG F, 7140 LB AT 750 DEG F LOAD RATING 2-1/2 INCH BAIL SIZE WEIGHT 3.57 LB FINISH/COATING PLAIN FINISH NOMINAL DIAMETER - DECIMAL - UOM IN 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Nut - Non Metric - 035 0125PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Eye Nut - Non Metric
035 0125PL
Eye Nut - Non Metric 035 0125PL
WELDLESS TYPE FORGED STEEL MATERIAL 1-1/4 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 17, MSS SP-69 TYPE 17 APPLICABLE STANDARD 1-1/4 INCH THICKNESS 1-1/4 NOMINAL DIAMETER - FRACTIONAL 1.25 NOMINAL DIAMETER - DECIMAL 8000 LB AT 650 DEG F, 7140 LB AT 750 DEG F LOAD RATING 2-1/2 INCH BAIL SIZE WEIGHT 3.57 LB FINISH/COATING PLAIN FINISH NOMINAL DIAMETER - DECIMAL - UOM IN 35 MODEL
  • WELDLESS TYPE
  • FORGED STEEL MATERIAL
  • 1-1/4 INCH NOMINAL DIAMETER
  • FEDERAL SPECIFICATION A-A-1192A TYPE 17, MSS SP-69 TYPE 17 APPLICABLE STANDARD
  • 1-1/4 INCH THICKNESS
  • 1-1/4 NOMINAL DIAMETER - FRACTIONAL
  • 1.25 NOMINAL DIAMETER - DECIMAL
  • 8000 LB AT 650 DEG F, 7140 LB AT 750 DEG F LOAD RATING
  • 2-1/2 INCH BAIL SIZE
  • WEIGHT 3.57 LB
  • FINISH/COATING PLAIN FINISH
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Eye Nuts
Product Number 035 0125PL
Product Name Eye Nut - Non Metric
Material Steel
Finish Plain Finish
Maximum Load 3.57 to 4 tons (3.24 to 3.63 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Eye Nuts - 18900 - Jergens, Inc.
Jergens, Inc.
Specs
Rating Load Rated
Material Steel; C1030 Forge
Weight 0.2200 lbs (0.0998 kg)
View Details
Eyenuts WLL ton 0.3 - 421100030160 - Certex UK
Specs
Rating Load Rated
Material Steel; High tensile steel
Maximum Load 0.3307 tons (0.3000 metric tons)
View Details
Eye Nut Pipe Thread RM 1/4
Specs
Rating Load Rated
Eye Shape Round
Material Steel
View Details
Eye Nut - Non Metric - 030 0062EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material Malleable Iron
Finish Zinc Plated
Units Inch
View Details