0470050PL -- EYE NUT - NON METRIC
Pentair, Inc.
Eye Nut - Non Metric
0470050PL
Description
"
MALLEABLE IRON MATERIAL
1/2 INCH NOMINAL DIAMETER
1130 LOAD RATING IN LB
FEDERAL SPECIFICATION WW-H-171 TYPE 16, ANSI/MSS-SP-58 TYPE 16 APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
1130 LB LOAD RATING
3/8 INCH BAIL SIZE
ERICOI. BRAND
OVERALL HEIGHT 1-7/8 INCH
FINISH/COATING PLAIN
LOAD RATING IN LB - UOM LB
NOMINAL DIAMETER - DECIMAL - UOM IN
47 MODEL
"
Description
"
MALLEABLE IRON MATERIAL
1/2 INCH NOMINAL DIAMETER
1130 LOAD RATING IN LB
FEDERAL SPECIFICATION WW-H-171 TYPE 16, ANSI/MSS-SP-58 TYPE 16 APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
1130 LB LOAD RATING
3/8 INCH BAIL SIZE
ERICOI. BRAND
OVERALL HEIGHT 1-7/8 INCH
FINISH/COATING PLAIN
LOAD RATING IN LB - UOM LB
NOMINAL DIAMETER - DECIMAL - UOM IN
47 MODEL
"
Datasheet
Suppliers
"
MALLEABLE IRON MATERIAL
1/2 INCH NOMINAL DIAMETER
1130 LOAD RATING IN LB
FEDERAL SPECIFICATION WW-H-171 TYPE 16, ANSI/MSS-SP-58 TYPE 16 APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
1130 LB LOAD RATING
3/8 INCH BAIL SIZE
ERICOI. BRAND
OVERALL HEIGHT 1-7/8 INCH
FINISH/COATING PLAIN
LOAD RATING IN LB - UOM LB
NOMINAL DIAMETER - DECIMAL - UOM IN
47 MODEL
"
"
- MALLEABLE IRON MATERIAL
- 1/2 INCH NOMINAL DIAMETER
- 1130 LOAD RATING IN LB
- FEDERAL SPECIFICATION WW-H-171 TYPE 16, ANSI/MSS-SP-58 TYPE 16 APPLICABLE STANDARD
- 1/2 NOMINAL DIAMETER - FRACTIONAL
- .5 NOMINAL DIAMETER - DECIMAL
- 1130 LB LOAD RATING
- 3/8 INCH BAIL SIZE
- ERICOI. BRAND
- OVERALL HEIGHT 1-7/8 INCH
- FINISH/COATING PLAIN
- LOAD RATING IN LB - UOM LB
- NOMINAL DIAMETER - DECIMAL - UOM IN
- 47 MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eye Nuts |
|
Product Number
|
0470050PL |
|
Product Name
|
Eye Nut - Non Metric |
|
Rating
|
Load Rated
|
|
Eye Shape
|
Round
|
|
Material
|
Malleable Iron
|
|
Finish
|
Plain
|
Unlock Full Specs
to access all available technical data
Similar Products
Rating
Load Rated
Material
Steel; C1030 Forge
Thread Size
3/8-16
View Details
Rating
Load Rated
Material
Steel; High tensile steel
Maximum Load
0.3307 tons (0.3000 metric tons)
View Details
Material
Steel
Finish
Plain Finish
Maximum Load
0.5050 to 0.5650 tons (0.4581 to 0.5126 metric tons)
View Details
Rating
Load Rated
Eye Shape
Round
Material
Steel
View Details