The PS10-832-40 is a flush-mounted captive panel screw with a .164-32 (#8-32) thread, made from 300 series stainless steel and passivated per ASTM A380. It has a nominal length of 0.250 in, a height of 0.075 in, a total length of 0.330 in, and a thread engagement length of 0.130 in. It complies with ASME B1.1, 2A and ASME B1.13M, 6g thread standards and is designed for use in sheets with hardness HRB 80 or less when paired with an N10 receptacle nut. It meets UL 60950 standards.
Specifications -
Thread Size - - .164-32 (#8-32)
Type - - PS10
Thread Code - - 832
Screw Length Code - - 40
E Nom. - - .250 in
H + .002 -.006 - - .075 in
L ± .010 - - .330 in
T Nom. - - .130 in
Thread Specification1 - - ANSI B1.1, 2A
Material - - 300 Series Stainless Steel
Finish - - Passivated and/or tested per ASTM A380
1 As with all external plated threads, Class 2A/6g, the maximum major and pitch, after plating, may equal basic sizes and be gauged to Class 3A/4h, per ANSI B1.1, Section 8, Table 3A and ANSI B1.13M, Section 8, Paragraph 8.2.
| PennEngineering® | |
|---|---|
| Product Category | Screws |
| Product Number | PS10-832-40 |
| Product Name | PS10 Flush-Mounted Screw - Unified |
| Material | Stainless Steel |