PennEngineering® PS10 Flush-Mounted Screw - Unified PS10-632-40

Description
Specifications - Thread Size - - .138-32 (#6-32) Type - - PS10 Thread Code - - 632 Screw Length Code - - 40 E Nom. - - .210 in H + .002 -.006 - - .075 in L ± .010 - - .330 in T Nom. - - .130 in Thread Specification1 - - ANSI B1.1, 2A Material - - 300 Series Stainless Steel Finish - - Passivated and/or tested per ASTM A380 1 As with all external plated threads, Class 2A/6g, the maximum major and pitch, after plating, may equal basic sizes and be gauged to Class 3A/4h, per ANSI B1.1, Section 8, Table 3A and ANSI B1.13M, Section 8, Paragraph 8.2.
Request a Quote Datasheet
Description
Specifications - Thread Size - - .138-32 (#6-32) Type - - PS10 Thread Code - - 632 Screw Length Code - - 40 E Nom. - - .210 in H + .002 -.006 - - .075 in L ± .010 - - .330 in T Nom. - - .130 in Thread Specification1 - - ANSI B1.1, 2A Material - - 300 Series Stainless Steel Finish - - Passivated and/or tested per ASTM A380 1 As with all external plated threads, Class 2A/6g, the maximum major and pitch, after plating, may equal basic sizes and be gauged to Class 3A/4h, per ANSI B1.1, Section 8, Table 3A and ANSI B1.13M, Section 8, Paragraph 8.2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PS10 Flush-Mounted Screw - Unified - PS10-632-40 - PennEngineering®
Danboro, PA, United States
PS10 Flush-Mounted Screw - Unified
PS10-632-40
PS10 Flush-Mounted Screw - Unified PS10-632-40
Specifications - Thread Size - - .138-32 (#6-32) Type - - PS10 Thread Code - - 632 Screw Length Code - - 40 E Nom. - - .210 in H + .002 -.006 - - .075 in L ± .010 - - .330 in T Nom. - - .130 in Thread Specification1 - - ANSI B1.1, 2A Material - - 300 Series Stainless Steel Finish - - Passivated and/or tested per ASTM A380 1 As with all external plated threads, Class 2A/6g, the maximum major and pitch, after plating, may equal basic sizes and be gauged to Class 3A/4h, per ANSI B1.1, Section 8, Table 3A and ANSI B1.13M, Section 8, Paragraph 8.2.

Specifications -
Thread Size - - .138-32 (#6-32)
Type - - PS10
Thread Code - - 632
Screw Length Code - - 40
E Nom. - - .210 in
H + .002 -.006 - - .075 in
L ± .010 - - .330 in
T Nom. - - .130 in
Thread Specification1 - - ANSI B1.1, 2A
Material - - 300 Series Stainless Steel
Finish - - Passivated and/or tested per ASTM A380
1 As with all external plated threads, Class 2A/6g, the maximum major and pitch, after plating, may equal basic sizes and be gauged to Class 3A/4h, per ANSI B1.1, Section 8, Table 3A and ANSI B1.13M, Section 8, Paragraph 8.2.

Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Screws
Product Number PS10-632-40
Product Name PS10 Flush-Mounted Screw - Unified
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

PS10 Flush-Mounted Screw - Metric - PS10-M4-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details
Thumb Screws - PFTLM4-0L001 - bisco industries
Specs
Screw Type Thumb Screw
Material Plastic
View Details
PS10 Flush-Mounted Screw - Unified - PS10-440-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details
Thumb Screws - PF11M-632-2BL - bisco industries
Specs
Screw Type Thumb Screw
Material Steel
View Details