The PS10 flush-mounted captive panel screw is a 300 series stainless steel fastener with an ASME B1.1 2A thread, designed for installation into sheets as thin as 0.050 inch (1.27 mm) or flush on both sides in 0.125 inch (3.2 mm) sheets. It remains captive in the retainer when disengaged and complies with UL 60950 standards. The part features a passivated finish tested per ASTM A380 and is compatible with PR10 retainers and N10 receptacle nuts for use in materials with hardness up to HRB 80.
Specifications -
Thread Size - - .112-40 (#4-40)
Type - - PS10
Thread Code - - 440
Screw Length Code - - 40
E Nom. - - .180 in
H + .002 -.006 - - .075 in
L ± .010 - - .330 in
T Nom. - - .130 in
Thread Specification1 - - ANSI B1.1, 2A
Material - - 300 Series Stainless Steel
Finish - - Passivated and/or tested per ASTM A380
1 As with all external plated threads, Class 2A/6g, the maximum major and pitch, after plating, may equal basic sizes and be gauged to Class 3A/4h, per ANSI B1.1, Section 8, Table 3A and ANSI B1.13M, Section 8, Paragraph 8.2.
| PennEngineering® | |
|---|---|
| Product Category | Screws |
| Product Number | PS10-440-40 |
| Product Name | PS10 Flush-Mounted Screw - Unified |
| Material | Stainless Steel |