The PS10-032-40 is a flush-mounted captive panel screw from the PS10 series, designed for use in thin sheets as thin as 0.050″ (1.27 mm) and compliant with UL 60950 standards. It has a ⅓-32 thread size, a nominal length of 0.280 in (7.11 mm), a head height of 0.075 in (1.91 mm), an overall length of 0.330 in (8.38 mm), and a thread length of 0.130 in (3.3 mm). The screw is made from 300 series stainless steel with a passivated finish tested per ASTM A380 and features an external thread conforming to ASME B1.1, 2A. The assembly remains captive in its retainer when disengaged.
Specifications -
Thread Size - - .190-32 (#10-32)
Type - - PS10
Thread Code - - 032
Screw Length Code - - 40
E Nom. - - .280 in
H + .002 -.006 - - .075 in
L ± .010 - - .330 in
T Nom. - - .130 in
Thread Specification1 - - ANSI B1.1, 2A
Material - - 300 Series Stainless Steel
Finish - - Passivated and/or tested per ASTM A380
1 As with all external plated threads, Class 2A/6g, the maximum major and pitch, after plating, may equal basic sizes and be gauged to Class 3A/4h, per ANSI B1.1, Section 8, Table 3A and ANSI B1.13M, Section 8, Paragraph 8.2.
| PennEngineering® | |
|---|---|
| Product Category | Screws |
| Product Number | PS10-032-40 |
| Product Name | PS10 Flush-Mounted Screw - Unified |
| Material | Stainless Steel |