PennEngineering® PS10 Flush-Mounted Screw - Metric PS10-M3-40

Description
Specifications - Thread Size x Pitch - - M3 x 0.5 Type1 - - PS10 Thread Code - - M3 Screw Length Code - - 40 E Nom. - - 4.70 mm H + 0.05 -0.15 - - 1.91 mm L ± 0.25 - - 8.38 mm T Nom. - - 3.30 mm Thread Specification2 - - ANSI/ASME B1.13M, 6g Material - - 300 Series Stainless Steel Finish - - Passivated and/or tested per ASTM A380 1 2B (unified) and 6H (metric) go gauge may stop at pilot end but class 3A (unified) and 4h (metric) screws will pass through with finger torque. 2 As with all external plated threads, Class 2A/6g, the maximum major and pitch, after plating, may equal basic sizes and be gauged to Class 3A/4h, per ANSI B1.1, Section 8, Table 3A and ANSI B1.13M, Section 8, Paragraph 8.2.
Request a Quote Datasheet
Description
Specifications - Thread Size x Pitch - - M3 x 0.5 Type1 - - PS10 Thread Code - - M3 Screw Length Code - - 40 E Nom. - - 4.70 mm H + 0.05 -0.15 - - 1.91 mm L ± 0.25 - - 8.38 mm T Nom. - - 3.30 mm Thread Specification2 - - ANSI/ASME B1.13M, 6g Material - - 300 Series Stainless Steel Finish - - Passivated and/or tested per ASTM A380 1 2B (unified) and 6H (metric) go gauge may stop at pilot end but class 3A (unified) and 4h (metric) screws will pass through with finger torque. 2 As with all external plated threads, Class 2A/6g, the maximum major and pitch, after plating, may equal basic sizes and be gauged to Class 3A/4h, per ANSI B1.1, Section 8, Table 3A and ANSI B1.13M, Section 8, Paragraph 8.2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PS10 Flush-Mounted Screw - Metric - PS10-M3-40 - PennEngineering®
Danboro, PA, United States
PS10 Flush-Mounted Screw - Metric
PS10-M3-40
PS10 Flush-Mounted Screw - Metric PS10-M3-40
Specifications - Thread Size x Pitch - - M3 x 0.5 Type1 - - PS10 Thread Code - - M3 Screw Length Code - - 40 E Nom. - - 4.70 mm H + 0.05 -0.15 - - 1.91 mm L ± 0.25 - - 8.38 mm T Nom. - - 3.30 mm Thread Specification2 - - ANSI/ASME B1.13M, 6g Material - - 300 Series Stainless Steel Finish - - Passivated and/or tested per ASTM A380 1 2B (unified) and 6H (metric) go gauge may stop at pilot end but class 3A (unified) and 4h (metric) screws will pass through with finger torque. 2 As with all external plated threads, Class 2A/6g, the maximum major and pitch, after plating, may equal basic sizes and be gauged to Class 3A/4h, per ANSI B1.1, Section 8, Table 3A and ANSI B1.13M, Section 8, Paragraph 8.2.

Specifications -
Thread Size x Pitch - - M3 x 0.5
Type1 - - PS10
Thread Code - - M3
Screw Length Code - - 40
E Nom. - - 4.70 mm
H + 0.05 -0.15 - - 1.91 mm
L ± 0.25 - - 8.38 mm
T Nom. - - 3.30 mm
Thread Specification2 - - ANSI/ASME B1.13M, 6g
Material - - 300 Series Stainless Steel
Finish - - Passivated and/or tested per ASTM A380
1 2B (unified) and 6H (metric) go gauge may stop at pilot end but class 3A (unified) and 4h (metric) screws will pass through with finger torque.
2 As with all external plated threads, Class 2A/6g, the maximum major and pitch, after plating, may equal basic sizes and be gauged to Class 3A/4h, per ANSI B1.1, Section 8, Table 3A and ANSI B1.13M, Section 8, Paragraph 8.2.

Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Screws
Product Number PS10-M3-40
Product Name PS10 Flush-Mounted Screw - Metric
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

PS10 Flush-Mounted Screw - Unified - PS10-632-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details
Thumb Screws - PFTLM4-1L001 - bisco industries
Specs
Screw Type Thumb Screw
Material Plastic
View Details
PS10 Flush-Mounted Screw - Metric - PS10-M4-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details
PS10 Flush-Mounted Screw - Unified - PS10-440-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details