PennEngineering® Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF11M-632-1-2

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11M series consists of large knob, spring-loaded, self-clinching captive panel screws designed for secure attachment of thin panels with repeated access requirements. These fasteners incorporate a spring mechanism to maintain tension and prevent loss during disassembly. The series is applicable to metal panels and hazardous environments where loose hardware must be avoided. A shoulder on the retainer ensures a positive installation stop. Custom sizes are available on special order. Fastener drawings and models are available at www.pemnet.com.

Datasheet Summary
Powered by GS/AI

The PF11M series consists of large knob, spring-loaded, self-clinching captive panel screws designed for secure attachment of thin panels with repeated access requirements. These fasteners incorporate a spring mechanism to maintain tension and prevent loss during disassembly. The series is applicable to metal panels and hazardous environments where loose hardware must be avoided. A shoulder on the retainer ensures a positive installation stop. Custom sizes are available on special order. Fastener drawings and models are available at www.pemnet.com.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-1-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified
PF11M-632-1-2
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF11M-632-1-2
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11M-632-1-2
Product Name Large Knob, Spring-loaded - Types PF11M and PF12M - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Panel Thickness 0.0360 inch (0.9144 mm)
Hole Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-M3.5-0 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric; Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details