Pelonis Technologies, Inc.
172mm Plastic Fan Guard
PFG-172
Description
172MM PLASTIC FAN GUARD
Part No.: PFG-172
Material: UL94-V0
Color: Black
Type: Thru-hole Plastic
RoHS Compliant
-
Pelonis Technologies, Inc.
Request a Quote
Email Supplier
Datasheet
Description
172MM PLASTIC FAN GUARD
Part No.: PFG-172
Material: UL94-V0
Color: Black
Type: Thru-hole Plastic
RoHS Compliant
Request a Quote
Email Supplier
Datasheet
Suppliers
172MM PLASTIC FAN GUARD
Part No.: PFG-172
Material: UL94-V0
Color: Black
Type: Thru-hole Plastic
RoHS Compliant
172MM PLASTIC FAN GUARD
- Part No.: PFG-172
- Material: UL94-V0
- Color: Black
- Type: Thru-hole Plastic
- RoHS Compliant
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Machine Guards |
|
Product Number
|
PFG-172 |
|
Product Name
|
172mm Plastic Fan Guard |
Unlock Full Specs
to access all available technical data