Pelonis Technologies, Inc.
120mm Plastic Fan Guard
PFG-120
Description
120MM PLASTIC FAN GUARD
Part No.: PFG-120
Material: UL94-V0
Color: Black
Type: Thru-hole Plastic
RoHS Compliant
-
Pelonis Technologies, Inc.
Request a Quote
Email Supplier
Datasheet
Description
120MM PLASTIC FAN GUARD
Part No.: PFG-120
Material: UL94-V0
Color: Black
Type: Thru-hole Plastic
RoHS Compliant
Request a Quote
Email Supplier
Datasheet
Suppliers
120MM PLASTIC FAN GUARD
Part No.: PFG-120
Material: UL94-V0
Color: Black
Type: Thru-hole Plastic
RoHS Compliant
120MM PLASTIC FAN GUARD
- Part No.: PFG-120
- Material: UL94-V0
- Color: Black
- Type: Thru-hole Plastic
- RoHS Compliant
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Machine Guards |
|
Product Number
|
PFG-120 |
|
Product Name
|
120mm Plastic Fan Guard |
Unlock Full Specs
to access all available technical data