Pelonis Technologies, Inc.
60mm Plastic Fan Guard
PFG-60
Description
60MM PLASTIC FAN GUARD
Part No.: PFG-60
Material: UL94-V0
Color: Black
Type: Thru-hole Plastic
RoHS Compliant
-
Pelonis Technologies, Inc.
Request a Quote
Email Supplier
Datasheet
Description
60MM PLASTIC FAN GUARD
Part No.: PFG-60
Material: UL94-V0
Color: Black
Type: Thru-hole Plastic
RoHS Compliant
Request a Quote
Email Supplier
Datasheet
Suppliers
60MM PLASTIC FAN GUARD
Part No.: PFG-60
Material: UL94-V0
Color: Black
Type: Thru-hole Plastic
RoHS Compliant
60MM PLASTIC FAN GUARD
- Part No.: PFG-60
- Material: UL94-V0
- Color: Black
- Type: Thru-hole Plastic
- RoHS Compliant
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Machine Guards |
|
Product Number
|
PFG-60 |
|
Product Name
|
60mm Plastic Fan Guard |
Unlock Full Specs
to access all available technical data