Patcraft Commercial Carpet Pay Off ClassicBac® Carpet Z6436

Description
Collection Name: pdQ Basic Construction: Pattern Loop Density: 5082 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.170 Gauge: 1/10 Green Label Plus Certification Number: Certified GLP8472 NBS Smoke: Less than 450 Pattern Repeat: 25/32"W X 16/32"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 12.0 Tufted Pile Height: 4/32" low - 7/32" high Tufted Yarn Weight: 24 oz. Weight Density: 121,968 Secondary Backing: ClassicBac®
Datasheet
Description
Collection Name: pdQ Basic Construction: Pattern Loop Density: 5082 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.170 Gauge: 1/10 Green Label Plus Certification Number: Certified GLP8472 NBS Smoke: Less than 450 Pattern Repeat: 25/32"W X 16/32"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 12.0 Tufted Pile Height: 4/32" low - 7/32" high Tufted Yarn Weight: 24 oz. Weight Density: 121,968 Secondary Backing: ClassicBac®
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pay Off ClassicBac® Carpet - Z6436 - Patcraft Commercial Carpet
Dalton, GA, USA
Pay Off ClassicBac® Carpet
Z6436
Pay Off ClassicBac® Carpet Z6436
Collection Name: pdQ Basic Construction: Pattern Loop Density: 5082 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.170 Gauge: 1/10 Green Label Plus Certification Number: Certified GLP8472 NBS Smoke: Less than 450 Pattern Repeat: 25/32"W X 16/32"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 12.0 Tufted Pile Height: 4/32" low - 7/32" high Tufted Yarn Weight: 24 oz. Weight Density: 121,968 Secondary Backing: ClassicBac®

Collection Name: pdQ Basic
Construction: Pattern Loop
Density: 5082
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.170
Gauge: 1/10
Green Label Plus Certification Number: Certified GLP8472
NBS Smoke: Less than 450
Pattern Repeat: 25/32"W X 16/32"L
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 12.0
Tufted Pile Height: 4/32" low - 7/32" high
Tufted Yarn Weight: 24 oz.
Weight Density: 121,968
Secondary Backing: ClassicBac®

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number Z6436
Product Name Pay Off ClassicBac® Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
FRP Grating -  - AMICO
Specs
Type Grating
Material Fiberglass
Features Anti Microbial; Anti-Slip
View Details
ADA Aluminum Plank - Diagonal Punched - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Type Steel Plate
Color/Finish Mill or Painted Finish
Length ? to 240 inch (? to 6096 mm)
View Details
Conundrum Modular Carpet - I0218 - Patcraft Commercial Carpet
Patcraft Commercial Carpet
Specs
Type Carpet
Width 24 inch (610 mm)
Material Plastic; Eco Solution Q® Nylon
View Details