Patcraft Commercial Carpet Conundrum Modular Carpet I0218

Description
Collection Name: Advanced Placement Construction: Multi-Level Pattern Loop Density: 4765 Dye Method: 83% Solution Dyed / 17% Yarn Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.136 Gauge: 1/10 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 9.5 Tufted Pile Height: 3/32" low - 7/32" high Tufted Yarn Weight: 18 oz. Weight Density: 85,770 Secondary Backing: EcoWorx® Tile
Datasheet
Description
Collection Name: Advanced Placement Construction: Multi-Level Pattern Loop Density: 4765 Dye Method: 83% Solution Dyed / 17% Yarn Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.136 Gauge: 1/10 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 9.5 Tufted Pile Height: 3/32" low - 7/32" high Tufted Yarn Weight: 18 oz. Weight Density: 85,770 Secondary Backing: EcoWorx® Tile
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conundrum Modular Carpet - I0218 - Patcraft Commercial Carpet
Dalton, GA, USA
Conundrum Modular Carpet
I0218
Conundrum Modular Carpet I0218
Collection Name: Advanced Placement Construction: Multi-Level Pattern Loop Density: 4765 Dye Method: 83% Solution Dyed / 17% Yarn Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.136 Gauge: 1/10 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 9.5 Tufted Pile Height: 3/32" low - 7/32" high Tufted Yarn Weight: 18 oz. Weight Density: 85,770 Secondary Backing: EcoWorx® Tile

Collection Name: Advanced Placement
Construction: Multi-Level Pattern Loop
Density: 4765
Dye Method: 83% Solution Dyed / 17% Yarn Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.136
Gauge: 1/10
Green Label Plus Certification Number: Certified GLP9968
NBS Smoke: Less than 450
Pattern Repeat: None
Primary Backing: non-woven synthetic
Product Type: Modular
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 9.5
Tufted Pile Height: 3/32" low - 7/32" high
Tufted Yarn Weight: 18 oz.
Weight Density: 85,770
Secondary Backing: EcoWorx® Tile

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number I0218
Product Name Conundrum Modular Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Swage Locked Bar Grating - Aluminum -  - AMICO
Specs
Type Grating
Material Aluminum
Features Anti-Slip
View Details
Slip Resistant Road Plates - Steel - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Type Steel Plate
Length 96 to 144 inch (2438 to 3658 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Plug In Ultraloc® Pattern Carpet - Z6388 - Patcraft Commercial Carpet
Specs
Type Carpet
Width 144 inch (3658 mm)
Material Plastic; Eco Solution Q® Nylon
View Details