AMICO FRP Grating

Description
AMICO specializes in producing Fiberglass Reinforced Plastic grating; both molded and pultruded. These products are extremely durable and have incredible load-supporting capability over long spans. FRP grating is available with a factory applied grit slip resistant surface. These products are also corrosion-resistant, making them an excellent candidate for saltwater or corrosive environments.
Description
AMICO specializes in producing Fiberglass Reinforced Plastic grating; both molded and pultruded. These products are extremely durable and have incredible load-supporting capability over long spans. FRP grating is available with a factory applied grit slip resistant surface. These products are also corrosion-resistant, making them an excellent candidate for saltwater or corrosive environments.

Suppliers

Company
Product
Description
Supplier Links
FRP Grating -  - AMICO
Birmingham, AL, USA
FRP Grating
FRP Grating
AMICO specializes in producing Fiberglass Reinforced Plastic grating; both molded and pultruded. These products are extremely durable and have incredible load-supporting capability over long spans. FRP grating is available with a factory applied grit slip resistant surface. These products are also corrosion-resistant, making them an excellent candidate for saltwater or corrosive environments.

AMICO specializes in producing Fiberglass Reinforced Plastic grating; both molded and pultruded. These products are extremely durable and have incredible load-supporting capability over long spans. FRP grating is available with a factory applied grit slip resistant surface. These products are also corrosion-resistant, making them an excellent candidate for saltwater or corrosive environments.

Supplier's Site

Technical Specifications

  AMICO
Product Category Flooring (industrial)
Product Name FRP Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Welded Bar Grating -  - AMICO
Specs
Type Grating
Material Steel; Stainless Steel
Features Anti-Slip
View Details
Aluminum Plank - Punched - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Type Steel Plate
Color/Finish Mill or Painted Finish
Length ? to 240 inch (? to 6096 mm)
View Details
Solstice Ultraloc® Pattern Carpet - I0298 - Patcraft Commercial Carpet
Specs
Type Carpet
Width 144 inch (3658 mm)
Material Plastic; Eco Solution Q® Nylon
View Details