Collection Name: All In One
Construction: Pattern Loop
Density: 10080
Dye Method: 67% Solution Dyed / 33% Yarn Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.100
Gauge: 1/10
Green Label Plus Certification Number: Certified GLP8472
NBS Smoke: Less than 450
Pattern Repeat: none
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 9.5
Tufted Pile Height: 4/32" low - 7/32" high
Tufted Yarn Weight: 28 oz.
Weight Density: 282,240
Secondary Backing: Ultraloc® Pattern
| Patcraft Commercial Carpet | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | Z6388 |
| Product Name | Plug In Ultraloc® Pattern Carpet |
| Type | Carpet |