Collection Name: Never Ending Series
Construction: Multi-Level Pattern Cut/Loop
Density: 6286
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.252
Gauge: 1/10
Green Label Plus Certification Number: Certified GLP2271
NBS Smoke: Less than 450
Pattern Repeat: 7/8"W X 7/8"L
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 14.0
Tufted Pile Height: 4/32" low - 12/32" high
Tufted Yarn Weight: 44 oz.
Weight Density: 276,584
Secondary Backing: Ultraloc® Pattern
| Patcraft Commercial Carpet | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | I0128 |
| Product Name | Urban Legends Ultraloc® Pattern Carpet |
| Type | Carpet |