Collection Name: None
Construction: Textured Loop
Density: 7814
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.129
Gauge: 1/8
Green Label Plus Certification Number: Certified GLP2271
NBS Smoke: Less than 450
Pattern Repeat: none
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 8.25
Tufted Pile Height: 5/32"
Tufted Yarn Weight: 28 oz.
Weight Density: 218,792
Secondary Backing: Ultraloc® Pattern
| Patcraft Commercial Carpet | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | I0102 |
| Product Name | Homeroom II-28 Ultraloc® Pattern Carpet |
| Type | Carpet |