Patcraft Commercial Carpet Outside The Box Modular Carpet I0217

Description
Collection Name: Advanced Placement Construction: Multi-Level Pattern Loop Density: 6154 Dye Method: 92% Solution Dyed / 8% Yarn Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.117 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 9.0 Tufted Pile Height: 3/32" low - 7/32" high Tufted Yarn Weight: 20 oz. Weight Density: 123,080 Secondary Backing: EcoWorx® Tile
Datasheet
Description
Collection Name: Advanced Placement Construction: Multi-Level Pattern Loop Density: 6154 Dye Method: 92% Solution Dyed / 8% Yarn Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.117 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 9.0 Tufted Pile Height: 3/32" low - 7/32" high Tufted Yarn Weight: 20 oz. Weight Density: 123,080 Secondary Backing: EcoWorx® Tile
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outside The Box Modular Carpet - I0217 - Patcraft Commercial Carpet
Dalton, GA, USA
Outside The Box Modular Carpet
I0217
Outside The Box Modular Carpet I0217
Collection Name: Advanced Placement Construction: Multi-Level Pattern Loop Density: 6154 Dye Method: 92% Solution Dyed / 8% Yarn Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.117 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 9.0 Tufted Pile Height: 3/32" low - 7/32" high Tufted Yarn Weight: 20 oz. Weight Density: 123,080 Secondary Backing: EcoWorx® Tile

Collection Name: Advanced Placement
Construction: Multi-Level Pattern Loop
Density: 6154
Dye Method: 92% Solution Dyed / 8% Yarn Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.117
Gauge: 1/12
Green Label Plus Certification Number: Certified GLP9968
NBS Smoke: Less than 450
Pattern Repeat: None
Primary Backing: non-woven synthetic
Product Type: Modular
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 9.0
Tufted Pile Height: 3/32" low - 7/32" high
Tufted Yarn Weight: 20 oz.
Weight Density: 123,080
Secondary Backing: EcoWorx® Tile

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number I0217
Product Name Outside The Box Modular Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Concrete Over Composite Deck -  - MiTek Inc
Specs
Type Composite Decking
View Details
Stride ClassicBac® Carpet - I0249 - Patcraft Commercial Carpet
Patcraft Commercial Carpet
Specs
Type Carpet
Width 144 inch (3658 mm)
Material Plastic; Solution Q Nylon
View Details