parvalux by maxon GB58 20:1 Composite 5820C

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux GB58 Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 25:1, it offers a wide range of output speeds and a capability of up to 4 Nm torque in continuous operation and 8 Nm in intermittent operation (S2 – 15 minutes). The GB58 gearbox is available with composite gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux GB58 Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 25:1, it offers a wide range of output speeds and a capability of up to 4 Nm torque in continuous operation and 8 Nm in intermittent operation (S2 – 15 minutes). The GB58 gearbox is available with composite gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GB58 20:1 Composite - 5820C - parvalux by maxon
Taunton, MA, United States
GB58 20:1 Composite
5820C
GB58 20:1 Composite 5820C
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux GB58 Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 25:1, it offers a wide range of output speeds and a capability of up to 4 Nm torque in continuous operation and 8 Nm in intermittent operation (S2 – 15 minutes). The GB58 gearbox is available with composite gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The Parvalux GB58 Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 25:1, it offers a wide range of output speeds and a capability of up to 4 Nm torque in continuous operation and 8 Nm in intermittent operation (S2 – 15 minutes). The GB58 gearbox is available with composite gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number 5820C
Product Name GB58 20:1 Composite
Gearing Worm
Gear Ratio 20 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
Backlash 10 to 25 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

L Box 5:1 Composite - L5C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 5 (X : 1)
Rated Output Torque 133 In-lbs (153 kg-cm)
View Details
LIW Range - LIW - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 248 to 398 In-lbs (286 to 459 kg-cm)
View Details
SIS 94:1 Composite - SIS-94C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 94 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
GB65 80:1 Steel / Bronze - GB65-80SB - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 80 (X : 1)
Rated Output Torque 1062 In-lbs (1224 kg-cm)
View Details