parvalux by maxon SIS Range SIS

Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The SIS inline gearbox range is available with composite gears and a range of ratios from 22:1 – 303:1. The SIS offers 6 – 8 Nm of torque and weighs just 0.9 Kg making it a compact and lightweight option for a range of applications . To find out more, please speak to you local sales engineer
Request a Quote
Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The SIS inline gearbox range is available with composite gears and a range of ratios from 22:1 – 303:1. The SIS offers 6 – 8 Nm of torque and weighs just 0.9 Kg making it a compact and lightweight option for a range of applications . To find out more, please speak to you local sales engineer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SIS Range - SIS - parvalux by maxon
Taunton, MA, United States
SIS Range
SIS
SIS Range SIS
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The SIS inline gearbox range is available with composite gears and a range of ratios from 22:1 – 303:1. The SIS offers 6 – 8 Nm of torque and weighs just 0.9 Kg making it a compact and lightweight option for a range of applications . To find out more, please speak to you local sales engineer

Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The SIS inline gearbox range is available with composite gears and a range of ratios from 22:1 – 303:1. The SIS offers 6 – 8 Nm of torque and weighs just 0.9 Kg making it a compact and lightweight option for a range of applications . To find out more, please speak to you local sales engineer

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number SIS
Product Name SIS Range
Gearing Spur
Gear Ratio 22 (X : 1)
Rated Output Torque 53.1 to 70.8 In-lbs (61.22 to 81.63 kg-cm)
Backlash 50 to 75 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

GB12 15:1 Composite - GB12-15C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 15 (X : 1)
Rated Output Torque 177 In-lbs (204 kg-cm)
View Details
MWS Range - MWS - parvalux by maxon
parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 24 (X : 1)
Rated Output Torque 79.65 to 398 In-lbs (91.84 to 459 kg-cm)
View Details
LIW 1200:1 Composite - LIW-1200C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1200 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details
SIS 94:1 Composite - SIS-94C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 94 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details