parvalux by maxon L Box 5:1 Composite L5C

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The L Box 5:1 with composite gears produces 15 Nm of intermittent torque (S2 – 15 minutes) and offers efficiencies of up to 90%. Contact our team today to find out more.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The L Box 5:1 with composite gears produces 15 Nm of intermittent torque (S2 – 15 minutes) and offers efficiencies of up to 90%. Contact our team today to find out more.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
L Box 5:1 Composite - L5C - parvalux by maxon
Taunton, MA, United States
L Box 5:1 Composite
L5C
L Box 5:1 Composite L5C
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The L Box 5:1 with composite gears produces 15 Nm of intermittent torque (S2 – 15 minutes) and offers efficiencies of up to 90%. Contact our team today to find out more.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The L Box 5:1 with composite gears produces 15 Nm of intermittent torque (S2 – 15 minutes) and offers efficiencies of up to 90%. Contact our team today to find out more.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number L5C
Product Name L Box 5:1 Composite
Gearing Worm
Gear Ratio 5 (X : 1)
Rated Output Torque 133 In-lbs (153 kg-cm)
Backlash 10 to 25 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

LIS 6:1 Composite - LIS-6C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 6 (X : 1)
Rated Output Torque 204 In-lbs (235 kg-cm)
View Details
GB28 15:1 Bronze - 735904 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 15 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
GB12 30:1 Bronze - 735901 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 265 In-lbs (306 kg-cm)
View Details
GB58 5:1 Composite - 5805C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 5 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details