parvalux by maxon PM8 Range PM8

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM8 Range - PM8 - parvalux by maxon
Taunton, MA, United States
PM8 Range
PM8
PM8 Range PM8
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number PM8
Product Name PM8 Range
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 3.68 to 73.63 in-oz/amp (26 to 520 mN-m/amp)
Output Power 0.0335 HP
Continuous Current 0.1800 to 3.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

PBL60-50 24V 3000 RPM - 776618 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Torque Constant 9.91 in-oz/amp (70 mN-m/amp)
View Details
SD11 Series 24V 125W - 1124125S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 24V
Output Power 0.1675 HP
View Details
EPM50-25 24V 3000RPM - 5025243 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
PM60 220V 3000 RPM - 775171 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 75.05 in-oz/amp (530 mN-m/amp)
View Details