parvalux by maxon EPM50-50 24V 3000RPM 5050243

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EPM50-50 is a PMDC motor with a 73 mm frame and 50 mm stack length, designed for applications requiring continuous torque up to 0.39 Nm and nominal speed of 3000 rpm. It operates at 24 V with a nominal current of 6.7 A, stall torque of 2.5 Nm, and maximum efficiency of 79%. The motor has a 2-pole design, IP44 protection, Class F insulation, and reversible operation. Its rotor inertia is 2.28 × 10⁻⁴ kg·cm², terminal resistance is 0.59 Ω, and it weighs 2.05 kg.

Datasheet Summary
Powered by GS/AI

The EPM50-50 is a PMDC motor with a 73 mm frame and 50 mm stack length, designed for applications requiring continuous torque up to 0.39 Nm and nominal speed of 3000 rpm. It operates at 24 V with a nominal current of 6.7 A, stall torque of 2.5 Nm, and maximum efficiency of 79%. The motor has a 2-pole design, IP44 protection, Class F insulation, and reversible operation. Its rotor inertia is 2.28 × 10⁻⁴ kg·cm², terminal resistance is 0.59 Ω, and it weighs 2.05 kg.

Suppliers

Company
Product
Description
Supplier Links
EPM50-50 24V 3000RPM - 5050243 - parvalux by maxon
Taunton, MA, United States
EPM50-50 24V 3000RPM
5050243
EPM50-50 24V 3000RPM 5050243
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 5050243
Product Name EPM50-50 24V 3000RPM
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
Torque Constant 8.5 in-oz/amp (60 mN-m/amp)
Output Power 0.1648 HP
Unlock Full Specs
to access all available technical data

Similar Products

EPM63-75 Fan Cooled 24V 3000 RPM - V6375-3K24 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
EPM50-38 48V 3000 RPM – GB12 12.5:1 Bronze - 5038481212B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
PM11 12V 3000 RPM - 775328 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
PM7 12V 3000 RPM – S Box 70:1 Composite - 712S70C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details